Cornell Dubilier Aluminum Electrolytic Capacitors 381EL222M160A052

Description
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL222M160A052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL222M160A052-ND
Aluminum Electrolytic Capacitors 381EL222M160A052-ND
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C

2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL222M160A052-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details