Cornell Dubilier Aluminum Electrolytic Capacitors 381EL152M160A032

Description
1500µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL152M160A032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL152M160A032-ND
Aluminum Electrolytic Capacitors 381EL152M160A032-ND
1500µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 120Hz 7000 Hrs @ 105°C

1500µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL152M160A032-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details