Cornell Dubilier Aluminum Electrolytic Capacitors 380LX682M160N102

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 160V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX682M160N102 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX682M160N102
Aluminum Electrolytic Capacitors 2002-380LX682M160N102
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 160V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 380LX682M160N102 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX682M160N102
Aluminum Electrolytic Capacitor 380LX682M160N102
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX682M160N102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX682M160N102
Capacitors - Aluminum Electrolytic Capacitors 380LX682M160N102
CAP ALUM 6800UF 20% 160V SNAP

CAP ALUM 6800UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX682M160N102 380LX682M160N102 380LX682M160N102
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
WVDC 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers