Cornell Dubilier Aluminum Electrolytic Capacitors 380LX682M063J052

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 63V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX682M063J052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX682M063J052
Aluminum Electrolytic Capacitors 2002-380LX682M063J052
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 63V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX682M063J052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX682M063J052-ND
Aluminum Electrolytic Capacitors 380LX682M063J052-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX682M063J052 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX682M063J052
Capacitors - Aluminum Electrolytic Capacitors 380LX682M063J052
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX682M063J052 380LX682M063J052-ND 380LX682M063J052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details