Cornell Dubilier Aluminum Electrolytic Capacitors 380LX561M180H042

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 180V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 180V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX561M180H042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX561M180H042
Aluminum Electrolytic Capacitors 2002-380LX561M180H042
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 180V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 180V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX561M180H042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX561M180H042-ND
Aluminum Electrolytic Capacitors 380LX561M180H042-ND
560µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm @ 120Hz 3000 Hrs @ 85°C

560µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 380LX561M180H042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX561M180H042
Aluminum Electrolytic Capacitor 380LX561M180H042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX561M180H042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX561M180H042
Capacitors - Aluminum Electrolytic Capacitors 380LX561M180H042
CAP ALUM 560UF 20% 180V SNAP

CAP ALUM 560UF 20% 180V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-380LX561M180H042 380LX561M180H042-ND 380LX561M180H042 380LX561M180H042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
WVDC 180 volts 180 volts 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers