The 380LX473M016K052 is a snap-in aluminum electrolytic capacitor with a capacitance of 47,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It features a 30 mm diameter and 50 mm length, with two snap-in terminals. The capacitor is rated for operation from -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and 85 °C, with a maximum ESR of 0.020 Ω at 25 °C and 0.017 Ω at 85 °C, supporting a ripple current of 7.50 A at 120 Hz and 8.60 A at 20 kHz. The case is insulated with PVC and complies with the manufacturer's shelf life and vibration standards.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 47000µF 16V
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX473M016K052 | 2002-380LX473M016K052 | 338-2458-ND | 380LX473M016K052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |