Cornell Dubilier Aluminum Electrolytic Capacitors 380LX472M063K022

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 4700µF 63V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 4700µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX472M063K022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX472M063K022
Aluminum Electrolytic Capacitors 2002-380LX472M063K022
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 4700µF 63V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 4700µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2703-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2703-ND
Aluminum Electrolytic Capacitors 338-2703-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 80mOhm @ 120Hz 3000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - 380LX472M063K022 - 777732-380LX472M063K022 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 380LX472M063K022
777732-380LX472M063K022
Aluminum Capacitors - 380LX472M063K022 777732-380LX472M063K022
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777732-380LX472M063K 022 Series: 380LX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 4700μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 80 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: 380LX Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 4.9A @ 120Hz Ripple Current - High Frequency: 5.6A @ 20kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): LLS1J472MELB; MALIEYH07BB447J02K; LLS1J472MHLB; ECOS1JP472DB; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777732-380LX472M063K022
Series: 380LX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 4700μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 80 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: 380LX
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 4.9A @ 120Hz
Ripple Current - High Frequency: 5.6A @ 20kHz
Height - Seated (Maximum): 1.260" (32.00mm)
Voltage Rating DC: 63V
Alternative Parts (Cross-Reference): LLS1J472MELB; MALIEYH07BB447J02K; LLS1J472MHLB; ECOS1JP472DB;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP ALUM 4700UF 20% 63V SNAP - 192-380LX472M063K022 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 4700UF 20% 63V SNAP
192-380LX472M063K022
CAP ALUM 4700UF 20% 63V SNAP 192-380LX472M063K022
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 380LX472M063K022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LX472M063K022
Capacitors - Aluminum Electrolytic Capacitors 380LX472M063K022
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-380LX472M063K022 338-2703-ND 777732-380LX472M063K022 192-380LX472M063K022 380LX472M063K022
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - 380LX472M063K022 CAP ALUM 4700UF 20% 63V SNAP Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
WVDC 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details