Cornell Dubilier Aluminum Electrolytic Capacitors 380LX471M250J042

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 470µF 250V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 470µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX471M250J042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX471M250J042
Aluminum Electrolytic Capacitors 2002-380LX471M250J042
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 470µF 250V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 470µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2699-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2699-ND
Aluminum Electrolytic Capacitors 338-2699-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 120Hz 3000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX471M250J042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LX471M250J042
Capacitors - Aluminum Electrolytic Capacitors 380LX471M250J042
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX471M250J042 338-2699-ND 380LX471M250J042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details