Cornell Dubilier Aluminum Electrolytic Capacitors 380LX332M160A072

Description
3300µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX332M160A072-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX332M160A072-ND
Aluminum Electrolytic Capacitors 380LX332M160A072-ND
3300µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm 3000 Hrs @ 85°C

3300µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX332M160A072 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX332M160A072
Capacitors - Aluminum Electrolytic Capacitors 380LX332M160A072
CAP ALUM 3300UF 20% 160V SNAP

CAP ALUM 3300UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LX332M160A072-ND 380LX332M160A072
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers