Cornell Dubilier Aluminum Electrolytic Capacitors 380LX330M450H202

Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6.029Ohm 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6.029Ohm 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX330M450H202-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX330M450H202-ND
Aluminum Electrolytic Capacitors 380LX330M450H202-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6.029Ohm 3000 Hrs @ 85°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6.029Ohm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX330M450H202 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX330M450H202
Capacitors - Aluminum Electrolytic Capacitors 380LX330M450H202
CAP ALUM 33UF 20% 450V SNAP

CAP ALUM 33UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LX330M450H202-ND 380LX330M450H202
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details