Cornell Dubilier Aluminum Electrolytic Capacitors 380LX281M600A052

Description
280µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 723mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
280µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 723mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-380LX281M600A052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-380LX281M600A052-ND
Aluminum Electrolytic Capacitors 338-380LX281M600A052-ND
280µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 723mOhm @ 120Hz 3000 Hrs @ 85°C

280µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 723mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-380LX281M600A052-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details