The 380LX273M016K022 is a snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with two snap-in pins. It operates over a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at 85 °C under full load. Its maximum ESR is 0.028 ohms at 120 Hz and 0.023 ohms at 20 kHz at 25 °C, and 0.023 ohms at 120 Hz and 0.023 ohms at 20 kHz at 85 °C. The ripple current rating is 4.70 A at 120 Hz and 5.41 A at 20 kHz. The leakage current is limited to 3√CV µA at 5 minutes, and the impedance ratio at -20 °C to +25 °C is ≤8. The case is insulated with PVC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX273M016K022 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |