The 380LX273M016J452 is a snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a 2-pin snap-in configuration with 6.3 mm pin length and dimensions of 25 mm diameter by 45 mm length. The capacitor is rated for operation from -40 °C to +85 °C and withstands 3,000 hours of endurance testing at 85 °C under full load. Its maximum ESR is 0.031 © at 120 Hz and 0.025 © at 20 kHz, with a ripple current rating of 6.30 A at 85 °C. The case is insulated with PVC, and the part meets the manufacturer's endurance and shelf life specifications for voltages up to 500 Vdc.
27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 27000µF 16V
CAP ALUM 27000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX273M016J452 | 338-2436-ND | 2002-380LX273M016J452 | 380LX273M016J452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |