Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 270µF 350V
CAP ALUM 270UF 20% 350V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX271M350H452 | 2002-380LX271M350H452 | 380LX271M350H452 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 350 volts | 350 volts | 350 volts |