Cornell Dubilier Aluminum Electrolytic Capacitors 380LX231M600A452

Description
230µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 903mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
230µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 903mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-380LX231M600A452-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-380LX231M600A452-ND
Aluminum Electrolytic Capacitors 338-380LX231M600A452-ND
230µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 903mOhm @ 120Hz 3000 Hrs @ 85°C

230µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 903mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-380LX231M600A452-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details