Cornell Dubilier Aluminum Electrolytic Capacitors 380LX201M600A042

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX201M600A042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX201M600A042
Aluminum Electrolytic Capacitors 2002-380LX201M600A042
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-380LX201M600A042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-380LX201M600A042-ND
Aluminum Electrolytic Capacitors 338-380LX201M600A042-ND
200µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.032Ohm @ 120Hz 3000 Hrs @ 85°C

200µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.032Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 380LX201M600A042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX201M600A042
Aluminum Electrolytic Capacitor 380LX201M600A042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX201M600A042 338-380LX201M600A042-ND 380LX201M600A042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers