Cornell Dubilier Aluminum Electrolytic Capacitors 380LX181M550A032

Description
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.026Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.026Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-380LX181M550A032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-380LX181M550A032-ND
Aluminum Electrolytic Capacitors 338-380LX181M550A032-ND
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.026Ohm @ 120Hz 3000 Hrs @ 85°C

180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.026Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-380LX181M550A032-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details