Cornell Dubilier Aluminum Electrolytic Capacitors 380LX151M600A032

Description
150µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.319Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.319Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-380LX151M600A032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-380LX151M600A032-ND
Aluminum Electrolytic Capacitors 338-380LX151M600A032-ND
150µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.319Ohm @ 120Hz 3000 Hrs @ 85°C

150µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.319Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-380LX151M600A032-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details