380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 12000UF 20% 50V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-380LX123M050K452 | 338-2417-ND | 380LX123M050K452 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |