The 380LX123M035J042 is a snap-in aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a case size of 25 mm diameter by 40 mm length, with two pins. The maximum ESR is 0.048 Ω at 120 Hz and 0.036 Ω at 20 kHz at +25°C, with a ripple current rating of 5.05 A at 120 Hz and 5.81 A at 20 kHz at +85°C. It operates within a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc and has an endurance life of 3,000 hours at full load and +85 °C. The capacitor uses PVC insulation and is designed for use in switching power supply circuits and motor drives.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 12000µF 35V
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 120Hz 3000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 12000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX123M035J042 | 2002-380LX123M035J042 | 380LX123M035J042-ND | 380LX123M035J042 | 380LX123M035J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |