Cornell Dubilier Aluminum Electrolytic Capacitors 380LX122M350A082

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 350V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX122M350A082
Aluminum Electrolytic Capacitors 2002-380LX122M350A082
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 350V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 350V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX122M350A082-ND
Aluminum Electrolytic Capacitors 380LX122M350A082-ND
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX122M350A082 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX122M350A082
Capacitors - Aluminum Electrolytic Capacitors 380LX122M350A082
CAP ALUM 1200UF 20% 350V SNAP

CAP ALUM 1200UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX122M350A082 380LX122M350A082-ND 380LX122M350A082
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF
WVDC 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details