Cornell Dubilier Aluminum Electrolytic Capacitors 380LX101M500H452

Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1970-ND
Aluminum Electrolytic Capacitors 338-1970-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm 3000 Hrs @ 85°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.658Ohm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX101M500H452 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX101M500H452
Capacitors - Aluminum Electrolytic Capacitors 380LX101M500H452
CAP ALUM 100UF 20% 500V SNAP

CAP ALUM 100UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-1970-ND 380LX101M500H452
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers