Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ561M315J052

Description
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LQ561M315J052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LQ561M315J052-ND
Aluminum Electrolytic Capacitors 380LQ561M315J052-ND
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 2000 Hrs @ 85°C

560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LQ561M315J052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ561M315J052
Aluminum Electrolytic Capacitors 2002-380LQ561M315J052
85 °C Compact, High Capacitance, Snap-In Aluminum 560µF 315V

85 °C Compact, High Capacitance, Snap-In Aluminum 560µF 315V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 380LQ561M315J052 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LQ561M315J052
Aluminum Electrolytic Capacitor 380LQ561M315J052
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ561M315J052 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ561M315J052
Capacitors - Aluminum Electrolytic Capacitors 380LQ561M315J052
CAP ALUM 560UF 20% 315V SNAP

CAP ALUM 560UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LQ561M315J052-ND 2002-380LQ561M315J052 380LQ561M315J052 380LQ561M315J052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers