85 °C Compact, High Capacitance, Snap-In Aluminum 470µF 350V
470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 350V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-380LQ471M350A022 | 380LQ471M350A022-ND | 380LQ471M350A022 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 350 volts | 350 volts |