The 380LQ393M035A052 is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 Vdc, capacitance of 39,000 µF, and a tolerance of ±20%. It has a case size of 35 mm in diameter and 50 mm in length, with 6.3 mm pin length. Its maximum ESR at 25°C is 0.017 ohms and at 85°C is 0.014 ohms, with a ripple current rating of 7.91 A at 120 Hz and 9.10 A at 20 kHz. The operating temperature range is -40 °C to +85 °C for voltages up to 315 Vdc, and it meets a 2000-hour endurance life test at full load and 85 °C with capacitance change within ±20% and ESR within 200% of limit. The case is insulated with PET material.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LQ393M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |