Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ272M200A052

Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3933-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3933-ND
Aluminum Electrolytic Capacitors 338-3933-ND
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 120Hz 2000 Hrs @ 85°C

2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LQ272M200A052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ272M200A052
Aluminum Electrolytic Capacitors 2002-380LQ272M200A052
85 °C Compact, High Capacitance, Snap-In Aluminum 2700µF 200V

85 °C Compact, High Capacitance, Snap-In Aluminum 2700µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ272M200A052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ272M200A052
Capacitors - Aluminum Electrolytic Capacitors 380LQ272M200A052
CAP ALUM 2700UF 20% 200V SNAP

CAP ALUM 2700UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3933-ND 2002-380LQ272M200A052 380LQ272M200A052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details