Knowles Precision Devices Ceramic Capacitors 3640Y6300225MXRWS2

Description
2.2µF ±20% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote
Description
2.2µF ±20% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knowles Precision Devices part number 3640Y6300225MXRWS2 is a ceramic capacitor with a capacitance of 2.2µF and a voltage rating of 630V, utilizing X7R dielectric material. It is qualified to AEC-Q200, making it suitable for automotive applications, including electric and hybrid vehicles. The capacitor is available in a 3640 case size, which is one of the larger options in the series. The temperature coefficient of capacitance for X7R is ±15% over a temperature range of -55°C to +125°C. The capacitor features a maximum thickness of 4.0mm and an insulation resistance of 100G? or 1000 seconds, whichever is less. The product is designed for surface mount applications and can be used in environments that require high reliability and performance under thermal and mechanical stress.

Datasheet Summary
Powered by GS/AI

The Knowles Precision Devices part number 3640Y6300225MXRWS2 is a ceramic capacitor with a capacitance of 2.2µF and a voltage rating of 630V, utilizing X7R dielectric material. It is qualified to AEC-Q200, making it suitable for automotive applications, including electric and hybrid vehicles. The capacitor is available in a 3640 case size, which is one of the larger options in the series. The temperature coefficient of capacitance for X7R is ±15% over a temperature range of -55°C to +125°C. The capacitor features a maximum thickness of 4.0mm and an insulation resistance of 100G? or 1000 seconds, whichever is less. The product is designed for surface mount applications and can be used in environments that require high reliability and performance under thermal and mechanical stress.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3640Y6300225MXRWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

2.2µF ±20% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-3640Y6300225MXRWS2TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details