Knowles Precision Devices Ceramic Capacitors 3640Y6300225KXRWS2

Description
2.2µF ±10% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3640Y6300225KXRWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

2.2µF ±10% 630V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640Y6300225KXRWS2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640Y6300225KXRWS2
Ceramic Capacitors 3640Y6300225KXRWS2
CAP CER 2.2UF 630V X7R 3640

CAP CER 2.2UF 630V X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1608-3640Y6300225KXRWS2TR-ND 3640Y6300225KXRWS2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details