0.15µF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1608-3640Y2K00154KXRWS3TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1500 microF |
| Capacitance Tolerance | 10 (+/- %) |