Knowles Ceramic Capacitors 3640Y1K20474MXRWS3

Description
0.47µF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3640Y1K20474MXRWS3TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

0.47µF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-3640Y1K20474MXRWS3TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701121 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details