The 294300B801JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 820 pF, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. It is designed for high-current and high-voltage applications such as radio transmitters, and features a cast cylindrical case for shock resistance and convenient mounting. The case height is 4.00 inches. At 65 °C, it supports a maximum AC current of 16 A at 3 MHz, 15 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz. It meets the electrical equivalence of MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 80µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B801JO0 | 2002-294300B801JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 8.00E-4 microF | 80 microF |