The 294300B201JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 30,000 V peak. It has a capacitance of 200 pF and a tolerance of ±5%. Maximum AC current at 65°C is 10 A at 3 MHz, 7.5 A at 1 MHz, 3.9 A at 300 kHz, and 1.8 A at 100 kHz. The capacitor stands 4.00 inches tall and is cast in a cylindrical case for shock resistance and convenient mounting.
High-Voltage Mica Capacitors 200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B201JO0 | 2002-294300B201JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF |