The Type 294 cylindrical high-voltage mica capacitor is designed for high-current and high-voltage applications, such as radio transmitters, with operating frequencies from 100 kHz to 3 MHz. It is rated for up to 20,000 peak volts and has a capacitance range of 47 pF to 0.1 µF with a tolerance of ±5%. The part is cast in a cylindrical case, measures 4.50 inches in height, and operates from -55 °C to +125 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 294200B302JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0030 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 20000 volts |