The Type 294 high-voltage mica capacitor is a cylindrical component designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF, voltage ratings up to 25,000 V peak, and a temperature range of -55 °C to +125 °C. The part number 294200B202JO2 corresponds to a 2,000 V peak, 2,000 pF capacitor with a maximum AC current of 22 A at 3 MHz, 22 A at 1 MHz, 15 A at 300 kHz, and 7.5 A at 100 kHz, mounted in a case 4.50 inches high. It is cast in a cylindrical case and is highly shock resistant with convenient mounting. The capacitor meets the electrical equivalence of MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers improved environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 294200B202JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0020 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 20000 volts |