Cylindrical high-voltage mica capacitors of type 293 are designed for high-current and high-voltage circuits, with a capacitance range of 47 pF to 0.1 µF and a voltage range up to 10 kV peak. The part 29380B103JO0 is rated for 8,000 peak volts and has a capacitance of 10,000 pF, with a maximum AC current of 24 A at 3 MHz, 39 A at 1 MHz, 24 A at 300 kHz, and 12 A at 100 kHz at 65 °C. It has a tolerance of ±5% and operates from -55 °C to +125 °C. The case height is 3.25 inches. These capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 and are highly shock resistant with convenient mounting.
High-Voltage Mica Capacitors 10000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29380B103JO0 | 338-29380B103JO0-ND | 2002-29380B103JO0 | 29380B103JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0100 microF | 10000 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |