Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance range of 75 pF to 0.1 µF and voltage ratings up to 10 kV pk. The type 293 series features cast cylindrical cases, is shock resistant, and operates from -55 °C to +125 °C. The 29350B183 variant has a capacitance of 18,000 pF, a voltage rating of 5,000 V pk, and a height of 2.75 inches, with maximum AC current ratings of 24 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 16 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 18000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-29350B183GO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |