The 29330B683JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 3,000 peak volts with a capacitance of 68,000 pF and a tolerance of ±5%. It is rated for operation from -55 °C to +125 °C and supports maximum AC currents of 24 A at 3 MHz, 51 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 3.00 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 29330B683JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, operating at up to 3,000 peak volts with a capacitance of 68,000 pF and a tolerance of ±5%. It is rated for operation from -55 °C to +125 °C and supports maximum AC currents of 24 A at 3 MHz, 51 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 3.00 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.