The 29330B623JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 62,000 pF and a voltage rating of 3,000 peak volts. It has a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and is cast in a cylindrical case. The part has a height of 3.00 inches and supports a maximum AC current of 39 A at 3 MHz, 39 A at 1 MHz, 39 A at 300 kHz, and 24 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 and is suited for radio transmission applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29330B623JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |