Cylindrical mica capacitors of type 293, rated for up to 3,000 peak volts and operating from 100 kHz to 3 MHz, with a capacitance of 91,000 pF and ±5% tolerance, are designed for high-current applications. The part measures 2.75 inches in height and operates from -55 °C to +125 °C.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors of type 293, rated for up to 3,000 peak volts and operating from 100 kHz to 3 MHz, with a capacitance of 91,000 pF and ±5% tolerance, are designed for high-current applications. The part measures 2.75 inches in height and operates from -55 °C to +125 °C.