Cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 75 pF capacitance, with ±5% tolerance, operating from -55 °C to +125 °C, in a 2.50 inch high case. It supports maximum AC currents of 6.2 A at 3 MHz, 3 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 75 pF capacitance, with ±5% tolerance, operating from -55 °C to +125 °C, in a 2.50 inch high case. It supports maximum AC currents of 6.2 A at 3 MHz, 3 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C.