The 293200B500JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 50 pF and a voltage rating of 200 V peak. It has a capacitance tolerance of ±5%, operates within a temperature range of -55 °C to +125 °C, and is mounted in a case with a height of 2.50 inches. The maximum AC current at 65 °C is 5.1 A at 3 MHz, 2.4 A at 1 MHz, 0.5 A at 300 kHz, and 0.2 A at 100 kHz.
High-Voltage Mica Capacitors 50µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B500JO0 | 2002-293200B500JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 5.00E-5 microF | 50 microF |