Cornell Dubilier Mica 293200B271JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293200B271JO0 is a cylindrical high-voltage mica capacitor for use in high-current and high-voltage circuits, rated for 20 kV peak voltage and 270 pF capacitance with ±5% tolerance, operating from -55 °C to +125 °C. It has a case height of 2.50 inches and supports a maximum AC current of 6.8 A at 3 MHz, 6.8 A at 1 MHz, 3.6 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.

Datasheet Summary
Powered by GS/AI

The 293200B271JO0 is a cylindrical high-voltage mica capacitor for use in high-current and high-voltage circuits, rated for 20 kV peak voltage and 270 pF capacitance with ±5% tolerance, operating from -55 °C to +125 °C. It has a case height of 2.50 inches and supports a maximum AC current of 6.8 A at 3 MHz, 6.8 A at 1 MHz, 3.6 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.

Suppliers

Company
Product
Description
Supplier Links
Mica - 293200B271JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 293200B271JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details