Cornell Dubilier Mica Capacitors 293200B152JO0

Description
High-Voltage Mica Capacitors 1500µF
Request a Quote Datasheet
Description
High-Voltage Mica Capacitors 1500µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-293200B152JO0
High-Voltage Mica Capacitors 1500µF

High-Voltage Mica Capacitors 1500µF

Supplier's Site Datasheet
Hi-Q Mica Capacitors - 293200B152JO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
293200B152JO0
Hi-Q Mica Capacitors 293200B152JO0
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors
Product Number 2002-293200B152JO0 293200B152JO0
Product Name Mica Capacitors Hi-Q Mica Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Mica
Capacitance Range 1500 microF 0.0015 microF
Packing Method Carton
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers