Cylindrical mica capacitors for high-voltage circuits, designed for frequencies from 100 kHz to 3 MHz, with capacitance of 120 pF, operating at 2,000 peak volts, and rated for AC current up to 1.6 A at 3 MHz and 0.6 A at 100 kHz at 65 °C. The part has a case height of 2.50 inches and a capacitance tolerance of ±5%. It is cast in a cylindrical case, shock resistant, and suitable for radio transmission applications.
High-Voltage Mica Capacitors 120µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B121JO0 | 2002-293200B121JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF |