Cylindrical high-voltage mica capacitors of Type 293, rated for up to 15,000 peak volts, with a capacitance of 1500 pF, designed for high-current applications in radio transmission circuits. The capacitor is cast in a cylindrical case with a height of 2.75 inches and supports a maximum AC current of 16 A at 3 MHz, 16 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz at 65 °C. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 293150B152JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0015 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 15000 volts |