The 293120B302JO0 is a cylindrical high-voltage mica capacitor rated for 12,000 peak volts, with a capacitance of 3000 pF, a tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. It measures 3.00 inches in height and is designed for high-current applications up to 3 MHz, supporting a maximum AC current of 20 A at 65 °C at 3 MHz, 24 A at 1 MHz, 15 A at 300 kHz, and 6.8 A at 100 kHz. The capacitor is cast in a cylindrical case and are suitable for radio transmission circuits.
High-Voltage Mica Capacitors 3000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293120B302JO0 | 2002-293120B302JO0 | 293120B302JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |