Cylindrical high-voltage mica capacitors of Type 293 are designed for high-current and high-voltage circuits, such as radio transmitters, operating from 100 kHz to 3 MHz. The part 293100B502JO2 belongs to the Type 293 series, which features a cylindrical case, a capacitance range of 47 pF to 0.1 µF, and voltage ratings up to 10,000 peak volts. This variant has a capacitance of 5000 pF and a voltage rating of 10,000 peak volts, with a maximum AC current at 100 kHz of 9.1 A. The case height is 2.75 inches, and the temperature range is from -55 °C to +125 °C. The capacitance tolerance is ±5% (J).
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 293100B502JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0050 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |