The 29280B302JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 8,000 peak volts and a capacitance of 3,000 pF. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. At 65 °C, it handles a maximum AC current of 18 A at 3 MHz, 16 A at 1 MHz, 10 A at 300 kHz, and 4.7 A at 100 kHz. The device is cast in a cylindrical case and is noted for high shock resistance and convenient mounting. Its physical height is 2.50 inches.
High-Voltage Mica Capacitors 3000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29280B302JO0 | 2002-29280B302JO0 | 29280B302JO0 | 338-29280B302JO0-ND | 29280B302JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |