The 29260B502JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 5,000 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits, operating from 100 kHz to 3 MHz. The capacitor accommodates a maximum AC current of 20 A at 3 MHz and 20 A at 1 MHz at 65°C, with decrementing current ratings at lower frequencies. It conforms to the Type 292 series and is cast in a cylindrical case with excellent shock resistance and convenient mounting, suitable for environments ranging from -55°C to +125°C.
High-Voltage Mica Capacitors 5000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29260B502JO0 | 338-29260B502JO0-ND | 2002-29260B502JO0 | 29260B502JO0 | 29260B502JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0050 microF | 5000 microF | 0.0050 microF | 0.0050 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |