Cylindrical high-voltage mica capacitors of the 292 series, rated for up to 5,000 peak volts, have a capacitance range from 47 pF to 11,000 pF and a tolerance of ±5%. They operate from -55 °C to +125 °C and are designed for high-current applications in radio transmission circuits. The 29250B682JO0 variant is specified for a capacitance of 6,800 pF, with a maximum AC current rating of 20 A at 3 MHz and 22 A at 1 MHz, 15 A at 300 kHz, and 7.5 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 6800µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29250B682JO0 | 338-29250B682JO0-ND | 2002-29250B682JO0 | 29250B682JO0 | 29250B682JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0068 microF | 6800 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |